Capital Lighting, Inc. P5908-20 Exterior -Wall Mount 438779

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.62 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Antique Bronze Product Name: One Light Led Lantern UPC: 785247147861 Category: Led Glass: Water Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.62 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Antique Bronze Product Name: One Light Led Lantern UPC: 785247147861 Category: Led Glass: Water Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5908-20 Exterior -Wall Mount - 438779 - Capital Lighting, Inc.
Columbus, OH, USA
P5908-20 Exterior -Wall Mount
438779
P5908-20 Exterior -Wall Mount 438779
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.62 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Antique Bronze Product Name: One Light Led Lantern UPC: 785247147861 Category: Led Glass: Water Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 6.62
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Antique Bronze
Product Name: One Light Led Lantern
UPC: 785247147861
Category: Led
Glass: Water Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438779
Product Name P5908-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details