Capital Lighting, Inc. P5909-20 Exterior -Wall Mount 438777

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8.5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Antique Bronze Product Name: One Light Led Lantern UPC: 785247147878 Category: Led Glass: Water Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8.5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Antique Bronze Product Name: One Light Led Lantern UPC: 785247147878 Category: Led Glass: Water Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5909-20 Exterior -Wall Mount - 438777 - Capital Lighting, Inc.
Columbus, OH, USA
P5909-20 Exterior -Wall Mount
438777
P5909-20 Exterior -Wall Mount 438777
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8.5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Antique Bronze Product Name: One Light Led Lantern UPC: 785247147878 Category: Led Glass: Water Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Extension: 8.5
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Antique Bronze
Product Name: One Light Led Lantern
UPC: 785247147878
Category: Led
Glass: Water Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438777
Product Name P5909-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details