Capital Lighting, Inc. P6148-30WB Semi-Flush Mts.-Spot Lights 438767

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Extension: 4.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: White Product Name: Two Light Directional UPC: 785247131334 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Extension: 4.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: White Product Name: Two Light Directional UPC: 785247131334 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P6148-30WB Semi-Flush Mts.-Spot Lights - 438767 - Capital Lighting, Inc.
Columbus, OH, USA
P6148-30WB Semi-Flush Mts.-Spot Lights
438767
P6148-30WB Semi-Flush Mts.-Spot Lights 438767
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Extension: 4.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: White Product Name: Two Light Directional UPC: 785247131334 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.00
Extension: 4.5
Bulb
Type: MR16
Qty: 2
Wattage: 50
Finish: White
Product Name: Two Light Directional
UPC: 785247131334
Category: Directionals
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438767
Product Name P6148-30WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details