Capital Lighting, Inc. P7307-60 Flush Mounts-Bowl Style 438757

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Product Name: One Light Close To Ceiling UPC: 785247730711 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Product Name: One Light Close To Ceiling UPC: 785247730711 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7307-60 Flush Mounts-Bowl Style - 438757 - Capital Lighting, Inc.
Columbus, OH, USA
P7307-60 Flush Mounts-Bowl Style
438757
P7307-60 Flush Mounts-Bowl Style 438757
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Product Name: One Light Close To Ceiling UPC: 785247730711 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247730711
Category: Close To Ceiling
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438757
Product Name P7307-60 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details