Capital Lighting, Inc. P7309-60 Flush Mounts-Bowl Style 438756

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.50 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Product Name: One Light Close To Ceiling UPC: 785247730919 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.50 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Product Name: One Light Close To Ceiling UPC: 785247730919 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7309-60 Flush Mounts-Bowl Style - 438756 - Capital Lighting, Inc.
Columbus, OH, USA
P7309-60 Flush Mounts-Bowl Style
438756
P7309-60 Flush Mounts-Bowl Style 438756
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.50 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: White Product Name: One Light Close To Ceiling UPC: 785247730919 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 4.50
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247730919
Category: Close To Ceiling
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438756
Product Name P7309-60 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details