Capital Lighting, Inc. P6155-09 Sconces-Metal 438736

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 6 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Directional UPC: 785247131464 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 6 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Directional UPC: 785247131464 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6155-09 Sconces-Metal - 438736 - Capital Lighting, Inc.
Columbus, OH, USA
P6155-09 Sconces-Metal
438736
P6155-09 Sconces-Metal 438736
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 6 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Directional UPC: 785247131464 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 6
Bulb
Type: PAR 20
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: One Light Directional
UPC: 785247131464
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438736
Product Name P6155-09 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details