Capital Lighting, Inc. P7231-15EB Bathroom Fixtures-Two Lights 438729

Description
PRODUCT DETAILS / SPECS Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247150151 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247150151 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7231-15EB Bathroom Fixtures-Two Lights - 438729 - Capital Lighting, Inc.
Columbus, OH, USA
P7231-15EB Bathroom Fixtures-Two Lights
438729
P7231-15EB Bathroom Fixtures-Two Lights 438729
PRODUCT DETAILS / SPECS Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247150151 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Extension: 3.25
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Polished Chrome
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247150151
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438729
Product Name P7231-15EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details