Capital Lighting, Inc. P7232-15EB Bathroom Fixtures-Two Lights 438727

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 5.25 Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247146246 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 5.25 Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247146246 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7232-15EB Bathroom Fixtures-Two Lights - 438727 - Capital Lighting, Inc.
Columbus, OH, USA
P7232-15EB Bathroom Fixtures-Two Lights
438727
P7232-15EB Bathroom Fixtures-Two Lights 438727
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 5.25 Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247146246 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 5.25
Extension: 3.25
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Polished Chrome
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247146246
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438727
Product Name P7232-15EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details