Capital Lighting, Inc. P7229-09EB Bathroom Fixtures-Two Lights 438705

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.25 Extension: 4.25 Bulb Type: F32T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Two Light Linear Fluorescent Bath UPC: 785247151851 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.25 Extension: 4.25 Bulb Type: F32T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Two Light Linear Fluorescent Bath UPC: 785247151851 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7229-09EB Bathroom Fixtures-Two Lights - 438705 - Capital Lighting, Inc.
Columbus, OH, USA
P7229-09EB Bathroom Fixtures-Two Lights
438705
P7229-09EB Bathroom Fixtures-Two Lights 438705
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.25 Extension: 4.25 Bulb Type: F32T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Two Light Linear Fluorescent Bath UPC: 785247151851 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 4.25
Extension: 4.25
Bulb
Type: F32T8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247151851
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438705
Product Name P7229-09EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 641949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details