Capital Lighting, Inc. 08093-AGB Semi-Flush Mts.-Bowl Style 438578

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Four Light Semi Flush UPC: 830335001379 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Four Light Semi Flush UPC: 830335001379 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
08093-AGB Semi-Flush Mts.-Bowl Style - 438578 - Capital Lighting, Inc.
Columbus, OH, USA
08093-AGB Semi-Flush Mts.-Bowl Style
438578
08093-AGB Semi-Flush Mts.-Bowl Style 438578
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Four Light Semi Flush UPC: 830335001379 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Golden Bronze
Weight: 8
Product Name: Four Light Semi Flush
UPC: 830335001379
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438578
Product Name 08093-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details