Capital Lighting, Inc. 08082-WS Sconces-Double Candle 438577

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Silver Product Name: Two Light Sconce UPC: 830335001294 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Silver Product Name: Two Light Sconce UPC: 830335001294 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
08082-WS Sconces-Double Candle - 438577 - Capital Lighting, Inc.
Columbus, OH, USA
08082-WS Sconces-Double Candle
438577
08082-WS Sconces-Double Candle 438577
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Silver Product Name: Two Light Sconce UPC: 830335001294 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Silver
Product Name: Two Light Sconce
UPC: 830335001294
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438577
Product Name 08082-WS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details