Capital Lighting, Inc. 08086-WS Mid. Chandeliers-Candle 438576

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Silver Weight: 13 Product Name: Six Light Chandelier UPC: 830335001317 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Silver Weight: 13 Product Name: Six Light Chandelier UPC: 830335001317 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
08086-WS Mid. Chandeliers-Candle - 438576 - Capital Lighting, Inc.
Columbus, OH, USA
08086-WS Mid. Chandeliers-Candle
438576
08086-WS Mid. Chandeliers-Candle 438576
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Silver Weight: 13 Product Name: Six Light Chandelier UPC: 830335001317 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Silver
Weight: 13
Product Name: Six Light Chandelier
UPC: 830335001317
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438576
Product Name 08086-WS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details