Capital Lighting, Inc. 08083-WS Mid. Chandeliers-Candle 438574

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Silver Weight: 6 Product Name: Three Light Chandelier UPC: 830335001300 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Silver Weight: 6 Product Name: Three Light Chandelier UPC: 830335001300 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
08083-WS Mid. Chandeliers-Candle - 438574 - Capital Lighting, Inc.
Columbus, OH, USA
08083-WS Mid. Chandeliers-Candle
438574
08083-WS Mid. Chandeliers-Candle 438574
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Silver Weight: 6 Product Name: Three Light Chandelier UPC: 830335001300 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Silver
Weight: 6
Product Name: Three Light Chandelier
UPC: 830335001300
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438574
Product Name 08083-WS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details