Capital Lighting, Inc. 08088-WS Large Chandeliers-Candle 438573

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Weathered Silver Weight: 35 Product Name: 18 Light Chandelier UPC: 830335001324 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Weathered Silver Weight: 35 Product Name: 18 Light Chandelier UPC: 830335001324 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
08088-WS Large Chandeliers-Candle - 438573 - Capital Lighting, Inc.
Columbus, OH, USA
08088-WS Large Chandeliers-Candle
438573
08088-WS Large Chandeliers-Candle 438573
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Weathered Silver Weight: 35 Product Name: 18 Light Chandelier UPC: 830335001324 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Weathered Silver
Weight: 35
Product Name: 18 Light Chandelier
UPC: 830335001324
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438573
Product Name 08088-WS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details