Capital Lighting, Inc. 08095-AGB Semi-Flush Mts.-Bowl Style 438547

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Four Light Semi Flush UPC: 830335001393 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Four Light Semi Flush UPC: 830335001393 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
08095-AGB Semi-Flush Mts.-Bowl Style - 438547 - Capital Lighting, Inc.
Columbus, OH, USA
08095-AGB Semi-Flush Mts.-Bowl Style
438547
08095-AGB Semi-Flush Mts.-Bowl Style 438547
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Four Light Semi Flush UPC: 830335001393 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Golden Bronze
Weight: 8
Product Name: Four Light Semi Flush
UPC: 830335001393
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438547
Product Name 08095-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details