Capital Lighting, Inc. 08161-MBG Exterior -Wall Mount 438514

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 3 Product Name: One Light Outdoor Sconce UPC: 830335001706 Category: Outdoor Sconce Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 3 Product Name: One Light Outdoor Sconce UPC: 830335001706 Category: Outdoor Sconce Glass: Water

Suppliers

Company
Product
Description
Supplier Links
08161-MBG Exterior -Wall Mount - 438514 - Capital Lighting, Inc.
Columbus, OH, USA
08161-MBG Exterior -Wall Mount
438514
08161-MBG Exterior -Wall Mount 438514
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 3 Product Name: One Light Outdoor Sconce UPC: 830335001706 Category: Outdoor Sconce Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 3
Product Name: One Light Outdoor Sconce
UPC: 830335001706
Category: Outdoor Sconce
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438514
Product Name 08161-MBG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details