Capital Lighting, Inc. 202-CL Semi-Flush Mts.-Bowl Style 438505

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 6 Product Name: Three Light Semi Flush UPC: 830335002673 Category: Semi Flush Glass: Clouds
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 6 Product Name: Three Light Semi Flush UPC: 830335002673 Category: Semi Flush Glass: Clouds

Suppliers

Company
Product
Description
Supplier Links
202-CL Semi-Flush Mts.-Bowl Style - 438505 - Capital Lighting, Inc.
Columbus, OH, USA
202-CL Semi-Flush Mts.-Bowl Style
438505
202-CL Semi-Flush Mts.-Bowl Style 438505
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 6 Product Name: Three Light Semi Flush UPC: 830335002673 Category: Semi Flush Glass: Clouds

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335002673
Category: Semi Flush
Glass: Clouds

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438505
Product Name 202-CL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details