Capital Lighting, Inc. Mid. Chandeliers-Glass Down 438388

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 9.02 Product Name: Three Light Chandelier UPC: 014817289619 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 9.02 Product Name: Three Light Chandelier UPC: 014817289619 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 438388 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
438388
Mid. Chandeliers-Glass Down 438388
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 9.02 Product Name: Three Light Chandelier UPC: 014817289619 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 9.02
Product Name: Three Light Chandelier
UPC: 014817289619
Category: Chandeliers
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Canopy: C-5-1/2Rd.
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438388
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details