Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 438293

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 10.75 Product Name: Five Light Vanity Fixture UPC: 014817290479 Category: Vanity Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 10.75 Product Name: Five Light Vanity Fixture UPC: 014817290479 Category: Vanity Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 438293 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
438293
Bathroom Fixtures-Five+Lights 438293
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 10.75 Product Name: Five Light Vanity Fixture UPC: 014817290479 Category: Vanity Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 7.75
Length 7.75
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 10.75
Product Name: Five Light Vanity Fixture
UPC: 014817290479
Category: Vanity
Glass: White Alabaster
Shipped Via: Truck
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438293
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details