Capital Lighting, Inc. 08049-BKG Sconces-Double Glass 438281

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 6 Product Name: Two Light Sconce UPC: 830335001133 Category: Sconce Glass: Clear Textured
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 6 Product Name: Two Light Sconce UPC: 830335001133 Category: Sconce Glass: Clear Textured

Suppliers

Company
Product
Description
Supplier Links
08049-BKG Sconces-Double Glass - 438281 - Capital Lighting, Inc.
Columbus, OH, USA
08049-BKG Sconces-Double Glass
438281
08049-BKG Sconces-Double Glass 438281
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 6 Product Name: Two Light Sconce UPC: 830335001133 Category: Sconce Glass: Clear Textured

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 6
Product Name: Two Light Sconce
UPC: 830335001133
Category: Sconce
Glass: Clear Textured

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438281
Product Name 08049-BKG Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details