Capital Lighting, Inc. Sconces-Pocket 438272

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 1.87 Product Name: One Light Wall/Bath Light UPC: 014817290141 Category: Wall Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 1.87 Product Name: One Light Wall/Bath Light UPC: 014817290141 Category: Wall Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 438272 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
438272
Sconces-Pocket 438272
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 1.87 Product Name: One Light Wall/Bath Light UPC: 014817290141 Category: Wall Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 1.87
Product Name: One Light Wall/Bath Light
UPC: 014817290141
Category: Wall
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438272
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details