PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 15.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 7.9
Product Name: One Light Sconce
UPC: 014817330427
Category: Wall
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438247 |
| Product Name | Sconces-Single Glass |
| Application | Residential |