Capital Lighting, Inc. Flush Mounts-Bowl Style 438246

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 4.6 Product Name: One Light Indoor Flush Mount UPC: 014817330809 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 4.6 Product Name: One Light Indoor Flush Mount UPC: 014817330809 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438246 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438246
Flush Mounts-Bowl Style 438246
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 4.6 Product Name: One Light Indoor Flush Mount UPC: 014817330809 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 4.6
Product Name: One Light Indoor Flush Mount
UPC: 014817330809
Category: Flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438246
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details