Capital Lighting, Inc. Sconces-Single Glass 438244

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.9 Product Name: One Light Sconce UPC: 014817330434 Category: Wall Glass: Opal Etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.9 Product Name: One Light Sconce UPC: 014817330434 Category: Wall Glass: Opal Etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 438244 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
438244
Sconces-Single Glass 438244
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.9 Product Name: One Light Sconce UPC: 014817330434 Category: Wall Glass: Opal Etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 15.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.9
Product Name: One Light Sconce
UPC: 014817330434
Category: Wall
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438244
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details