Capital Lighting, Inc. Flush Mounts-Bowl Style 438243

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: One Light Indoor Flush Mount UPC: 014817330816 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: One Light Indoor Flush Mount UPC: 014817330816 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438243 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438243
Flush Mounts-Bowl Style 438243
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 4.6 Product Name: One Light Indoor Flush Mount UPC: 014817330816 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 4.6
Product Name: One Light Indoor Flush Mount
UPC: 014817330816
Category: Flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438243
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details