Capital Lighting, Inc. Bathroom Fixtures-Four Lights 438234

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24.8 Product Name: Four Light Vanity Fixture UPC: 014817330755 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24.8 Product Name: Four Light Vanity Fixture UPC: 014817330755 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 438234 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
438234
Bathroom Fixtures-Four Lights 438234
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24.8 Product Name: Four Light Vanity Fixture UPC: 014817330755 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 24.8
Product Name: Four Light Vanity Fixture
UPC: 014817330755
Category: Vanity
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438234
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details