Capital Lighting, Inc. 08014-TBH Sconces-Single Glass 438200

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 7 Product Name: One Light Sconce UPC: 830335000839 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 7 Product Name: One Light Sconce UPC: 830335000839 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08014-TBH Sconces-Single Glass - 438200 - Capital Lighting, Inc.
Columbus, OH, USA
08014-TBH Sconces-Single Glass
438200
08014-TBH Sconces-Single Glass 438200
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 7 Product Name: One Light Sconce UPC: 830335000839 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 7
Product Name: One Light Sconce
UPC: 830335000839
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438200
Product Name 08014-TBH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details