Capital Lighting, Inc. Exterior -Wall Mount 438189

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.16 Product Name: One Light Wall Lantern UPC: 014817289107 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.16 Product Name: One Light Wall Lantern UPC: 014817289107 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438189 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438189
Exterior -Wall Mount 438189
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.16 Product Name: One Light Wall Lantern UPC: 014817289107 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.75
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.16
Product Name: One Light Wall Lantern
UPC: 014817289107
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438189
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details