Capital Lighting, Inc. Exterior -Hanging 438183

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 5.94 Product Name: One Light Pendant UPC: 014817289084 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Canopy: C-6Sq. Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 5.94 Product Name: One Light Pendant UPC: 014817289084 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Canopy: C-6Sq. Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 438183 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
438183
Exterior -Hanging 438183
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 5.94 Product Name: One Light Pendant UPC: 014817289084 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Canopy: C-6Sq. Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 5.94
Product Name: One Light Pendant
UPC: 014817289084
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Canopy: C-6Sq.
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438183
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details