Capital Lighting, Inc. Pendants-Bowl Style 438170

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 13.81 Product Name: Three Light Uplight Chandelier UPC: 014817289718 Category: Chandeliers Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 13.81 Product Name: Three Light Uplight Chandelier UPC: 014817289718 Category: Chandeliers Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 438170 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
438170
Pendants-Bowl Style 438170
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 13.81 Product Name: Three Light Uplight Chandelier UPC: 014817289718 Category: Chandeliers Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grecian Bronze
Weight: 13.81
Product Name: Three Light Uplight Chandelier
UPC: 014817289718
Category: Chandeliers
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Canopy: C-5-1/2Rd.
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438170
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details