Capital Lighting, Inc. Mid. Chandeliers-Glass Up 438164

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Grecian Bronze Weight: 19.82 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817289923 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 96`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Grecian Bronze Weight: 19.82 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817289923 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 96`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 438164 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
438164
Mid. Chandeliers-Glass Up 438164
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Grecian Bronze Weight: 19.82 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817289923 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 96`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Grecian Bronze
Weight: 19.82
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817289923
Category: Chandeliers
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Canopy: C-5-1/2Rd.
Chain: 96``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438164
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details