Capital Lighting, Inc. Exterior -Wall Mount 438158

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.24 Product Name: One Light Wall Lantern UPC: 014817289091 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.24 Product Name: One Light Wall Lantern UPC: 014817289091 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438158 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438158
Exterior -Wall Mount 438158
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.24 Product Name: One Light Wall Lantern UPC: 014817289091 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.24
Product Name: One Light Wall Lantern
UPC: 014817289091
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438158
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details