Capital Lighting, Inc. Mid. Chandeliers-Glass Down 438140

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grecian Bronze Weight: 13.48 Product Name: Five Light Chandelier UPC: 014817289879 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grecian Bronze Weight: 13.48 Product Name: Five Light Chandelier UPC: 014817289879 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 438140 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
438140
Mid. Chandeliers-Glass Down 438140
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grecian Bronze Weight: 13.48 Product Name: Five Light Chandelier UPC: 014817289879 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Grecian Bronze
Weight: 13.48
Product Name: Five Light Chandelier
UPC: 014817289879
Category: Chandeliers
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Canopy: C-5-1/2Rd.
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438140
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details