Capital Lighting, Inc. Flush Mounts-Bowl Style 438128

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 3.34 Product Name: Two Light Indoor Flush Mount UPC: 014817290042 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 3.34 Product Name: Two Light Indoor Flush Mount UPC: 014817290042 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438128 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438128
Flush Mounts-Bowl Style 438128
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 3.34 Product Name: Two Light Indoor Flush Mount UPC: 014817290042 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Corinthian Bronze
Weight: 3.34
Product Name: Two Light Indoor Flush Mount
UPC: 014817290042
Category: Flushmounts
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438128
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details