Capital Lighting, Inc. Large Chandeliers-Glass Shade 438127

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 51.2 Product Name: 15 Light Multi Tier Chandelier UPC: 014817330663 Category: Chandeliers Glass: Opal Etched Shipped Via: Truck Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 51.2 Product Name: 15 Light Multi Tier Chandelier UPC: 014817330663 Category: Chandeliers Glass: Opal Etched Shipped Via: Truck Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 438127 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
438127
Large Chandeliers-Glass Shade 438127
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 51.2 Product Name: 15 Light Multi Tier Chandelier UPC: 014817330663 Category: Chandeliers Glass: Opal Etched Shipped Via: Truck Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 44.50
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 51.2
Product Name: 15 Light Multi Tier Chandelier
UPC: 014817330663
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Truck
Safety Rating: UL
Canopy: 5.5Rd
Chain: 96``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438127
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details