Capital Lighting, Inc. Flush Mounts-Bowl Style 438120

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Grecian Bronze Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817289985 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Grecian Bronze Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817289985 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438120 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438120
Flush Mounts-Bowl Style 438120
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Grecian Bronze Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817289985 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Grecian Bronze
Weight: 2.46
Product Name: One Light Indoor Flush Mount
UPC: 014817289985
Category: Flushmounts
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438120
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details