Capital Lighting, Inc. Mid. Chandeliers-Glass Up 438108

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 32.8 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817330649 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 32.8 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817330649 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 438108 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
438108
Mid. Chandeliers-Glass Up 438108
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 32.8 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817330649 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 96`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 32.8
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817330649
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 96``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438108
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details