Capital Lighting, Inc. Exterior -Wall Mount 438099

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.35 Product Name: Three Light Wall Lantern UPC: 014817318289 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.35 Product Name: Three Light Wall Lantern UPC: 014817318289 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438099 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438099
Exterior -Wall Mount 438099
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.35 Product Name: Three Light Wall Lantern UPC: 014817318289 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.75
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9.35
Product Name: Three Light Wall Lantern
UPC: 014817318289
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438099
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details