Capital Lighting, Inc. Exterior -Wall Mt./Flush 438096

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 4.62 Product Name: Two Light Wall Lantern UPC: 014817317763 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 4.62 Product Name: Two Light Wall Lantern UPC: 014817317763 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mt./Flush - 438096 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mt./Flush
438096
Exterior -Wall Mt./Flush 438096
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 4.62 Product Name: Two Light Wall Lantern UPC: 014817317763 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Grecian Bronze
Weight: 4.62
Product Name: Two Light Wall Lantern
UPC: 014817317763
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438096
Product Name Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details