Capital Lighting, Inc. Exterior -Post/Pier Head 438092

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6.49 Product Name: Three Light Post UPC: 014817317749 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6.49 Product Name: Three Light Post UPC: 014817317749 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 438092 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
438092
Exterior -Post/Pier Head 438092
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6.49 Product Name: Three Light Post UPC: 014817317749 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 6.49
Product Name: Three Light Post
UPC: 014817317749
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438092
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details