Capital Lighting, Inc. Exterior -Post/Pier Head 438090

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.49 Product Name: Three Light Post UPC: 014817318326 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.49 Product Name: Three Light Post UPC: 014817318326 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 438090 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
438090
Exterior -Post/Pier Head 438090
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.49 Product Name: Three Light Post UPC: 014817318326 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 6.49
Product Name: Three Light Post
UPC: 014817318326
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438090
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details