Capital Lighting, Inc. Bathroom Fixtures-Three Lights 438083

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.36 Product Name: Three Light Vanity Fixture UPC: 014817290363 Category: Vanity Glass: White Alabaster Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.36 Product Name: Three Light Vanity Fixture UPC: 014817290363 Category: Vanity Glass: White Alabaster Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 438083 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
438083
Bathroom Fixtures-Three Lights 438083
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.36 Product Name: Three Light Vanity Fixture UPC: 014817290363 Category: Vanity Glass: White Alabaster Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Length 7.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.36
Product Name: Three Light Vanity Fixture
UPC: 014817290363
Category: Vanity
Glass: White Alabaster
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438083
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details