Capital Lighting, Inc. Exterior -Hanging 438077

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 8.14 Product Name: Three Light Pendant UPC: 014817317732 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 8.14 Product Name: Three Light Pendant UPC: 014817317732 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 438077 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
438077
Exterior -Hanging 438077
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 8.14 Product Name: Three Light Pendant UPC: 014817317732 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 8.14
Product Name: Three Light Pendant
UPC: 014817317732
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438077
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details