Capital Lighting, Inc. Exterior -Hanging 438076

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 12.32 Product Name: Three Light Pendant UPC: 014817317770 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 12.32 Product Name: Three Light Pendant UPC: 014817317770 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 438076 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
438076
Exterior -Hanging 438076
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 12.32 Product Name: Three Light Pendant UPC: 014817317770 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 12.32
Product Name: Three Light Pendant
UPC: 014817317770
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438076
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details