Capital Lighting, Inc. Exterior -Wall Mount 438075

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 5.1 Product Name: Three Light Wall Lantern UPC: 014817331882 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 5.1 Product Name: Three Light Wall Lantern UPC: 014817331882 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438075 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438075
Exterior -Wall Mount 438075
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 5.1 Product Name: Three Light Wall Lantern UPC: 014817331882 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 17.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Corinthian Bronze
Weight: 5.1
Product Name: Three Light Wall Lantern
UPC: 014817331882
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438075
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details