Capital Lighting, Inc. Mini Pendants-Chain 438061

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 3.6 Product Name: One Light Mini Pendants UPC: 014817289695 Category: Pendants Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5-1/2Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 3.6 Product Name: One Light Mini Pendants UPC: 014817289695 Category: Pendants Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5-1/2Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Chain - 438061 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Chain
438061
Mini Pendants-Chain 438061
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 3.6 Product Name: One Light Mini Pendants UPC: 014817289695 Category: Pendants Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5-1/2Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Grecian Bronze
Weight: 3.6
Product Name: One Light Mini Pendants
UPC: 014817289695
Category: Pendants
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Canopy: C-5-1/2Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438061
Product Name Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details