Capital Lighting, Inc. Bathroom Fixtures-Three Lights 438059

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 4.42 Product Name: Three Light Vanity Fixture UPC: 014817289299 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 4.42 Product Name: Three Light Vanity Fixture UPC: 014817289299 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 438059 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
438059
Bathroom Fixtures-Three Lights 438059
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 4.42 Product Name: Three Light Vanity Fixture UPC: 014817289299 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Length 9.00
Extension: 7
Bulb
Qty: 3
Wattage: 100
Finish: Grecian Bronze
Weight: 4.42
Product Name: Three Light Vanity Fixture
UPC: 014817289299
Category: Vanity
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438059
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details