Capital Lighting, Inc. Exterior -Post/Pier Head 438049

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 4.5 Product Name: Three Light Post UPC: 014817331905 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 4.5 Product Name: Three Light Post UPC: 014817331905 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 438049 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
438049
Exterior -Post/Pier Head 438049
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 4.5 Product Name: Three Light Post UPC: 014817331905 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Corinthian Bronze
Weight: 4.5
Product Name: Three Light Post
UPC: 014817331905
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438049
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details