Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 438038

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 11.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817289794 Category: Semi flushmounts Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: 5Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 11.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817289794 Category: Semi flushmounts Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: 5Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 438038 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
438038
Semi-Flush Mts.-Bowl Style 438038
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 11.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817289794 Category: Semi flushmounts Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: 5Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grecian Bronze
Weight: 11.7
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817289794
Category: Semi flushmounts
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Canopy: 5Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438038
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details