PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Grecian Bronze
Weight: 7.15
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817289770
Category: Semi flushmounts
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Canopy: C-5
Wire: 8``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438032 |
| Product Name | Semi-Flush Mts.-Bowl Style |
| Application | Residential |